Options for Price Comparison
Distributor Statistics for C39212-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for C39212-000
Details for C39212-000 by TE Connectivity
Power Systems > Power Cable Accessories > Potting Resin

C39212-000 by TE Connectivity

GUROFLEX-MV-C630
Part Information
C39212-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: GUROFLEX-MV-C630, 7-1201392-8
Product Code: H454
Global Product Line: F30
GPL Description: ENERGY
Specifications
Flexibility:
Soft-Elastic
Color:
Blue
Voltage Rating:
≤ 35, ≤ 24, ≤ 42, ≤ 12, ≤ 15, ≤ 36, ≤ 7.2, ≤ 46, ≤ 25, ≤ 17.5
CSA Certified:
No
Standards:
HD 629.1
UL Rating:
No
Application:
Potting, Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable
Marine-Offshore-Shipbuilding Certified:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Isocyanate-Free:
Yes
Silicone-Free:
Yes
Halogen Free:
Yes
UV-Stabilized:
No
Solvent-Free:
Yes
Label-Free Acc REACH & CLP:
Yes
Mechanical Resistance:
High Elongation
Product Use:
Insulation
Other Colors Available:
No
Packaging Method:
Cans
Packaging Quantity:
6.3l
Minimum Packaging Unit:
1
Product Availability:
AMERICAS, ANZPAC, ASIA, China, EMEA
Minimum Order Quantity:
1
Product Type:
Casting Material
Material System:
Two-Part Hydrocarbon Resin
Technology:
Resin
Component Design:
Crosslinking
Self-Repairing:
No
Flammability:
Non-Flame-Retardant
Environmental Resistance:
Hydrolysis Stable, Water-Repellent