Status: | Unknown |
---|---|
Series: | Pulse Discharge |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 3640 [9110 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | Pulse Discharge |
Operating Temperature Min | -55°C |
Operating Temperature Max | 200°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.047µF, 2 KV, 10%, C0G/NP0, 3640 | Farnell |
Capacitor Ceramic 3640 0.047uF 10% 2-Pin T/R | Avnet America |
Where can I find additional details, specifications and documents for a C3640H473KGGWCT050?
Additional datasheets, footprints and schematics for C3640H473KGGWCT050 are listed on our Part Details page. You can also find images and similar parts to C3640H473KGGWCT050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3640H473KGGWCT050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3640H473KGGWCT050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3640H473KGGWCT050 fall under?
The C3640H473KGGWCT050 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C3640H473KGGWCT050 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3640H473KGGWCT050 you can contact the distributor directly for product support, shipping queries etc.
Is the C3640H473KGGWCT050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3640H473KGGWCT050 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for C3640H473KGGWCT050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3640H473KGGWCT050 often in real-time on the comparison pages.
What if I can't find stock of C3640H473KGGWCT050?
You can fill out our help required form which you can use to request a quote for C3640H473KGGWCT050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.