Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C35095-000,
9-1200620-3 |
Fluid Type | Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Water, Ground Vehicle Fuels |
---|---|
Flexibility | Flexible |
Shrink Ratio | 1.75:1 |
Material | Chlorinated Polyolefin |
Color | Black |
Material Systems Code | 20 |
Size Range | .5 – .875in, 12.8 – 22.2mm |
Recovered Inside Diameter (Max) | .5in, 12.8mm |
Expanded Inside Diameter (Min) | .875in, 22.2mm |
Recovered Wall Thickness (Nominal) | 1.65mm, .065in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Product Family | NT-MIL |
Wall Type | Single |
Shrink Temperature (Min) | 135°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -70 – 121°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
Cable Accessories Heat Shrinkable Tubing Chlorinated Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a C35095-000?
Additional datasheets, footprints and schematics for C35095-000 are listed on our Part Details page. You can also find images and similar parts to C35095-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C35095-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C35095-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C35095-000 fall under?
The C35095-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C35095-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C35095-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C35095-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C35095-000 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for C35095-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C35095-000 often in real-time on the comparison pages.
What if I can't find stock of C35095-000?
You can fill out our help required form which you can use to request a quote for C35095-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.