Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | DC Power - 2.1mm |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | DC Power - 1.3mm |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Adaptor |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
ADAPTOR, 2.1MM DC SKT TO 1.3MM DC PLUG | element14 |
Adapter, Dc Power, 1 Pos, Rcpt-Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a C3508?
Additional datasheets, footprints and schematics for C3508 are listed on our Part Details page. You can also find images and similar parts to C3508 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3508 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3508 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3508 fall under?
The C3508 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to C3508 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3508 you can contact the distributor directly for product support, shipping queries etc.
Is the C3508 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3508 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for C3508.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3508 often in real-time on the comparison pages.
What if I can't find stock of C3508?
You can fill out our help required form which you can use to request a quote for C3508 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.