C34308-001 Heat Shrink Components by TE Connectivity

CES-2A-F1

Status: Active
Series: -
RoHS: Unknown
Aliases: C34308-001,
8-1201740-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.59

Distributor Stock
Logo for Newark
Newark
from US$48.13
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$60.07
-
Buy Now
Logo for Sager
Sager
from US$31.59
-
Buy Now

Specifications

Material Polyolefin, Nylon
Seal Type Threaded
Number of Branches/Legs 4
Recovered Inside Diameter (Max) .11in, 2.79mm
Overall Length (Supplied) 2.25in, 57.15mm
Expanded Inside Diameter (Min) .4in, 10.2mm
Drill Size .5
Overall Length (Recovered) 57.15mm, 2.25in
Cable Diameter Range 3.05 – 8.64mm, .12 – .34in
Screw & Hole Thread Size 1/2-14
Comment Molded part has hot-melt adhesive preinstalled.
Thread Style NPT
Product Type Heat Shrink Cable Entry Seal
Angle Straight
Flammability Flame-Retardant

Compatible Parts


Alternative Descriptions

Cable Mounting & Accessories Ces-2A-F1 |Raychem Te Connectivity C34308-001 | Newark Electronics
Cable Accessories Heat Shrinkable Cable Entry Seal Polyolefin Flame Retardant | Avnet America
Cable Mounting & Accessories CES-2A-F1 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C34308-001?

Additional datasheets, footprints and schematics for C34308-001 are listed on our Part Details page. You can also find images and similar parts to C34308-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C34308-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C34308-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C34308-001 fall under?

The C34308-001 is listed under Harnessing > Heat Shrink Components > Cable Entry Seals.

Can I view similar or alternative parts?

You can view similar parts to C34308-001 when available in the Cable Entry Seals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C34308-001 you can contact the distributor directly for product support, shipping queries etc.

Is the C34308-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C34308-001 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for C34308-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C34308-001 often in real-time on the comparison pages.

What if I can't find stock of C34308-001?

You can fill out our help required form which you can use to request a quote for C34308-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay