Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1200320-3,
C33802-000 |
Tool Type | Button |
---|---|
Application | Cable Assembly |
Process Flow | Discrete |
Voltage | 110V |
Region | Worldwide |
Spare Parts Tooling | IR-550 Mark II Infrared Heating Tool |
Heat Guns & Nozzles Aes-Ir550-C23-Button |Raychem Te Connectivity C33802-000 | Newark Electronics |
Heat Guns & Nozzles AES-IR550-C23-BUTTON | Sager |
Where can I find additional details, specifications and documents for a C33802-000?
Additional datasheets, footprints and schematics for C33802-000 are listed on our Part Details page. You can also find images and similar parts to C33802-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C33802-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C33802-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C33802-000 fall under?
The C33802-000 is listed under Application Tooling > Heat Shrink Equipment.
Can I view similar or alternative parts?
You can view similar parts to C33802-000 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C33802-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C33802-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C33802-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for C33802-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C33802-000 often in real-time on the comparison pages.
What if I can't find stock of C33802-000?
You can fill out our help required form which you can use to request a quote for C33802-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.