Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C33604-000,
4-1202076-8 |
No distributors results available
Weight | 4.65kg |
---|---|
Color | Grey |
Termination Stud Thread | M12 |
Height | 423mm |
Shed Inside Diameter | 4.2in, 107mm |
Shed Outside Diameter | 137mm |
Creepage Distance | 50.4in, 1279mm |
Short Circuit Current | 40kA |
Continuous Operating Voltage (Uc) | 39kV |
Voltage Rating (Ur) | 48.8kV |
Residual Voltage (Nominal Current) | 126.4kV |
Discharge Current (Nominal) | 10kA |
Impulse Voltage 1.2/50µs (Positive) | 250kV |
Steep Lightning Impulse Current – 1/20µs @ 10kA | 131.4kV |
Flashover Voltage | 122kV |
Voltage Rating (Uc) | 48.8kV |
BIL Rating | 250kV |
Cantilever Strength -SSL | 350kN |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Distribution |
Minimum Packaging Unit | 3 |
Product Availability | Worldwide |
Shed Profile | Alternating |
Product Family | OCP2 |
Surge Arrester Class | 2 |
Technology | Cage |
Power Frequency Withstand (Wet) | 122kV |
Where can I find additional details, specifications and documents for a C33604-000?
Additional datasheets, footprints and schematics for C33604-000 are listed on our Part Details page. You can also find images and similar parts to C33604-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C33604-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C33604-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C33604-000 fall under?
The C33604-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to C33604-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C33604-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C33604-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C33604-000 have stock available?
There is no stock from authorised distributors for C33604-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C33604-000 often in real-time on the comparison pages.
What if I can't find stock of C33604-000?
You can fill out our help required form which you can use to request a quote for C33604-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.