Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,320
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
618
in stock
|
Buy Now | |
element14
from US$0.27
|
618
in stock
|
Buy Now | |
Farnell
from US$0.36
|
618
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
379
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
217
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
192
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 50V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Depth | 7.62mm |
External Length / Height | 9.14mm |
External Width | 3.81mm |
Height | 9.14mm |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
Capacitor, Ceramic, Cap 2.20uF, Tol 20%, Radial, Vol-Rtg 50V, Golden Max Series | KEMET C330C225M5U5TA | RS Americas |
Radial Z5U ceramic cap,2.2uF 50V 5mm | RS |
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 2.2 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: Yes |Kemet C330C225M5U5TA | Newark Electronics |
CAP, 2.2µF, 50V, 20%, Z5U | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor, 2.2uF, 50V, 20% | Distrelec |
Multilayer Ceramic Capacitor, 2.2 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 2.2 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C330C225M5U5TA?
Additional datasheets, footprints and schematics for C330C225M5U5TA are listed on our Part Details page. You can also find images and similar parts to C330C225M5U5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C330C225M5U5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C330C225M5U5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C330C225M5U5TA fall under?
The C330C225M5U5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C330C225M5U5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C330C225M5U5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C330C225M5U5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C330C225M5U5TA have stock available?
Authorised distributors including RS Americas, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for C330C225M5U5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C330C225M5U5TA often in real-time on the comparison pages.
What if I can't find stock of C330C225M5U5TA?
You can fill out our help required form which you can use to request a quote for C330C225M5U5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.