C330C183KGR5TA

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for C330C183KGR5TA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for C330C183KGR5TA
Series Information for C330C183KGR5TA - KEMET

Description

CAP 0.018µF 2 KV 10% X7R
KEMET’s 300 Series High Voltage Goldmax conformally coated radial leaded ceramic capacitors in X7R dielectric feature a 125°C maximum operating temperature. The Electronics Indus- tries Alliance (EIA) characterizes X7R dielectric as a Class II "temperature stable" material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in ca- pacitance with reference to ambient temperature. Capacitance change is limited to ±15% from -55°C to +125°C. These devices offer low leakage current, exhibit low ESR at high frequencies and find conventional use as snubbers or filters in applications such as switching power supplies and in lighting ballasts. Their exceptional performance at high frequencies has made them a preferred choice of design engineers worldwide. In addition to their use in power supplies, these capacitors are widely used in industries related to telecommunications, medical, military, aerospace, semiconductor and test/diagnostic equipment

Specifications

Capacitance:
18000pF
Voltage Rating:
2kV
Product Range:
Goldmax 300 Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Radial Leaded
Dielectric Characteristic:
X7R
Lead Spacing:
5.08mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Cap Ceramic 0.018uF 2000V X7R 10% Radial 5.08mm 125°C Bulk

Avnet America product

Allied Electronics, Inc

330 C330 0.018uF Ceramic Multilayer Capacitor,2000VDC,+125C,X7R Dielec,+/-10%

Avnet Europe

Cap Ceramic 0.018uF 2000V X7R 10% Radial 5.08mm 125°C Bulk

Avnet Europe product