Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
335
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
10,937
in stock
|
Buy Now | |
element14
from US$0.17
|
10,937
in stock
|
Buy Now | |
Farnell
from US$0.19
|
10,937
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
282
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
205
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
160
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Schukat Electronic
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | +10°C to +85°C |
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 1 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: Yes |Kemet C330C105M5U5TA | Newark Electronics |
CAP, 1µF, 50V, 20%, Z5U | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Radial Z5U ceramic cap,1uF 50V 5mm | RS |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Radial C 1uF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | KEMET C330C105M5U5TA | RS Americas |
MLC Capacitor 1,0uF 50/63V Z5U P5,08 | Schukat Electronic |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C330C105M5U5TA?
Additional datasheets, footprints and schematics for C330C105M5U5TA are listed on our Part Details page. You can also find images and similar parts to C330C105M5U5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C330C105M5U5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C330C105M5U5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C330C105M5U5TA fall under?
The C330C105M5U5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C330C105M5U5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C330C105M5U5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C330C105M5U5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C330C105M5U5TA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for C330C105M5U5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C330C105M5U5TA often in real-time on the comparison pages.
What if I can't find stock of C330C105M5U5TA?
You can fill out our help required form which you can use to request a quote for C330C105M5U5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.