Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
2,680
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
2,680
in stock
|
Buy Now | |
element14
from US$1.19
|
2,680
in stock
|
Buy Now | |
TTI Europe
from US$1.26
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
610
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
210
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
External Depth | 7.62mm |
External Length / Height | 9.14mm |
External Width | 0.15mm |
Height | 9.14mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Multilayer Ceramic Capacitor, Gold Max, C330 Series, 0.01 - F, - 5%, C0G/Np0, 100 V Rohs Compliant: Yes |Kemet C330C103J1G5TA | Newark Electronics |
CAP, 0.01µF, 100V, 5%, C0G/NP0 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
C330 C 10nF Ceramic Multilayer Capacitor, 100 VDC, +125degC, C0G Dielec, +/-5% | KEMET C330C103J1G5TA | RS Americas |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C330C103J1G5TA?
Additional datasheets, footprints and schematics for C330C103J1G5TA are listed on our Part Details page. You can also find images and similar parts to C330C103J1G5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C330C103J1G5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C330C103J1G5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C330C103J1G5TA fall under?
The C330C103J1G5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C330C103J1G5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C330C103J1G5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C330C103J1G5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C330C103J1G5TA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for C330C103J1G5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C330C103J1G5TA often in real-time on the comparison pages.
What if I can't find stock of C330C103J1G5TA?
You can fill out our help required form which you can use to request a quote for C330C103J1G5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.