Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C32903-000,
2-1199756-4 |
No distributors results available
Conductor Shape | Stranded, Sector, Solid |
---|---|
Conductor Material | Copper, Aluminum |
Number of Bolts | 6 |
Conductor Cross-Section (Branch) | 6 – 70mm² |
Conductor Cross-Section (Main) | 150 SM/RM + 185 SEmm² |
Voltage Class | ≤ 1kV |
Application Type | Branch Joint |
Product Availability | AMERICAS, ANZPAC, ASIA, EMEA |
Technology | Piercing |
Underground Network Component Type | Cable Ring Connector |
Number of Cores (Main) | 4 |
Where can I find additional details, specifications and documents for a C32903-000?
Additional datasheets, footprints and schematics for C32903-000 are listed on our Part Details page. You can also find images and similar parts to C32903-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C32903-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C32903-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C32903-000 fall under?
The C32903-000 is listed under Power Systems > Power Systems Connectors > Ring Connectors.
Can I view similar or alternative parts?
You can view similar parts to C32903-000 when available in the Ring Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C32903-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C32903-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C32903-000 have stock available?
There is no stock from authorised distributors for C32903-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C32903-000 often in real-time on the comparison pages.
What if I can't find stock of C32903-000?
You can fill out our help required form which you can use to request a quote for C32903-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.