Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
502
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.033µF |
---|---|
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Voltage Rating | 100V |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
Operating Temperature Range | -55°C to +125°C |
SVHC | No SVHC (19-Dec-2011) |
Capacitor Mounting | Through Hole |
External Depth | 5.08mm |
External Length / Height | 6.6mm |
External Width | 0.125mm |
No. of Pins | 2 |
Series | Radial |
Termination Type | Radial Leaded |
Capacitor: ceramic | Transfer Multisort Elektronik |
Radial X7R ceramic cap,33nF 100V 5mm | RS |
KEMET Ceramic Capacitor, 33nF, 100V, 10% | Distrelec |
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.033 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Radial C 33nF Ceramic Multilayer Capacitor,100V dc,+125C, X7R Dielectric,+/-10% | KEMET C322C333K1R5TA | RS Americas |
CAPACITOR, 33NF, 100V, X7R, 5MMP | Farnell |
Multilayer Ceramic Capacitor, 0.033 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C322C333K1R5TA?
Additional datasheets, footprints and schematics for C322C333K1R5TA are listed on our Part Details page. You can also find images and similar parts to C322C333K1R5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C322C333K1R5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C322C333K1R5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C322C333K1R5TA fall under?
The C322C333K1R5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C322C333K1R5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C322C333K1R5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C322C333K1R5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C322C333K1R5TA have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for C322C333K1R5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C322C333K1R5TA often in real-time on the comparison pages.
What if I can't find stock of C322C333K1R5TA?
You can fill out our help required form which you can use to request a quote for C322C333K1R5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.