Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.0162
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
380
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
2,315
in stock
|
Buy Now | |
Chip One Stop
from US$0.0162
|
1,015
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
339
in stock
|
Buy Now | |
Farnell
from US$0.09
|
339
in stock
|
Buy Now | |
element14
from US$0.09
|
300
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 200V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Multilayer Ceramic Capacitor, 10 pF, 200 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Radial C0G ceramic cap,10pF 200V 5mm | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 10Pf, 200V, 5%, C0G/Np0 | Newark Electronics |
CAP, 10PF, 200V, 5%, C0G/NP0 | Farnell |
10pF Ceramic Multilayer Capacitor,200V dc,125C, C0G Dielectric,+/-5%,Through Hole | KEMET C322C100J2G5TA | RS Americas |
Multilayer Ceramic Capacitor, 10 pF, 200 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C322C100J2G5TA?
Additional datasheets, footprints and schematics for C322C100J2G5TA are listed on our Part Details page. You can also find images and similar parts to C322C100J2G5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C322C100J2G5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C322C100J2G5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C322C100J2G5TA fall under?
The C322C100J2G5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C322C100J2G5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C322C100J2G5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C322C100J2G5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C322C100J2G5TA have stock available?
Authorised distributors including Avnet America, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for C322C100J2G5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C322C100J2G5TA often in real-time on the comparison pages.
What if I can't find stock of C322C100J2G5TA?
You can fill out our help required form which you can use to request a quote for C322C100J2G5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.