Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 500V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitors, 0.1uF, Ceramic, Multilayer, 500 VDC, +125C, X7R Dielectric, +/-10% | KEMET C320C104KCR5TA | RS Americas |
Radial MLCC Goldmax 100nF 500V X7R | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 500 V, ± 10%, X7R, Radial Leaded | Avnet America |
Cap Hv Gmax 0.1Uf 500Vdc X7R 10% Rdl 5.08 X 5.84Mm Ls.1 Rohs Compliant: Yes |Kemet C320C104KCR5TA | Newark Electronics |
Where can I find additional details, specifications and documents for a C320C104KCR5TA?
Additional datasheets, footprints and schematics for C320C104KCR5TA are listed on our Part Details page. You can also find images and similar parts to C320C104KCR5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C320C104KCR5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C320C104KCR5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C320C104KCR5TA fall under?
The C320C104KCR5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C320C104KCR5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C320C104KCR5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C320C104KCR5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C320C104KCR5TA have stock available?
Authorised distributors including RS Americas, RS, Avnet America and Newark Electronics have stock available or on a lead time for C320C104KCR5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C320C104KCR5TA often in real-time on the comparison pages.
What if I can't find stock of C320C104KCR5TA?
You can fill out our help required form which you can use to request a quote for C320C104KCR5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.