Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C32003-000,
1201133-7 |
Shrink Ratio | 2:1 |
---|---|
Color | White |
Markers per Sleeve | 2 |
Recovered Inside Diameter | 3.1mm, .125in |
Supplied Diameter | .25in, 6.4mm |
Sleeve Length | 25mm, 1in |
Compatible Cable Diameter | 3.8 – 5.4mm, .15 – .215in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cable Accessories Marker Sleeve Cross-Linked Polyolefin White T/R | Avnet America |
Wire Labels & Markers Heat Shrink Marker Sleeves | Sager |
Where can I find additional details, specifications and documents for a C32003-000?
Additional datasheets, footprints and schematics for C32003-000 are listed on our Part Details page. You can also find images and similar parts to C32003-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C32003-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C32003-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C32003-000 fall under?
The C32003-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to C32003-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C32003-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C32003-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C32003-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C32003-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C32003-000 often in real-time on the comparison pages.
What if I can't find stock of C32003-000?
You can fill out our help required form which you can use to request a quote for C32003-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.