Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Prices starting from US$0.0362
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Rdl,conf,z5U,.01Uf,50V,20%,.15X.23,.2Ls,bulk,hazmat Rohs Compliant: Yes |Kemet C317C103M5U5TA | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
317 C 10nF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielectric, +/-20% | KEMET C317C103M5U5TA | RS Americas |
CAP, 0.01µF, 50V, 20%, Z5U | element14 |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C317C103M5U5TA?
Additional datasheets, footprints and schematics for C317C103M5U5TA are listed on our Part Details page. You can also find images and similar parts to C317C103M5U5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C317C103M5U5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C317C103M5U5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C317C103M5U5TA fall under?
The C317C103M5U5TA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C317C103M5U5TA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C317C103M5U5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C317C103M5U5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C317C103M5U5TA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for C317C103M5U5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C317C103M5U5TA often in real-time on the comparison pages.
What if I can't find stock of C317C103M5U5TA?
You can fill out our help required form which you can use to request a quote for C317C103M5U5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.