Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C302613002,
3-1899266-3 |
Insulation Material | Radiation-Crosslinked, Polyalkene |
---|---|
Conductor Material | Tin-Plated Copper |
Weight | 11.46kg/km |
Wire Color | Green |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | 1.85mm, .073in |
Wire Size | .82mm², 18AWG |
Overall Outside Diameter Range | 1.78 – 1.93mm, .07 – .076in |
Conductor Size | 18AWG |
Overall Outside Diameter | .076in, 1.93mm |
Conductor Diameter | .047in, 1.18mm |
Cable Insulation Thickness | .127mm, .005in |
Strand Size | 30AWG |
Voltage Rating | 600V |
Resistance (Max) | 20.4 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite DW |
Product Classification | Wire - Commercial |
Product Type | Wire |
Operating Temperature Range | -65 – 125°C |
TE Connectivity FLDWC0311-18-5 Wire And Cable 1 Conducto | Distrelec |
SINGLE WIRE CABLEWIRE | Farnell |
Where can I find additional details, specifications and documents for a C302613002?
Additional datasheets, footprints and schematics for C302613002 are listed on our Part Details page. You can also find images and similar parts to C302613002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C302613002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C302613002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C302613002 fall under?
The C302613002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to C302613002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C302613002 you can contact the distributor directly for product support, shipping queries etc.
Is the C302613002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C302613002 have stock available?
Authorised distributors including Distrelec, Farnell and TTI Europe have stock available or on a lead time for C302613002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C302613002 often in real-time on the comparison pages.
What if I can't find stock of C302613002?
You can fill out our help required form which you can use to request a quote for C302613002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.