Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C30261-000,
8-1202099-6 |
Insulation Material | Radiation-Crosslinked, Polyalkene |
---|---|
Conductor Material | Tin-Plated Copper |
Weight | 11.46kg/km |
Wire Color | Green |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | 1.85mm, .073in |
Wire Size | .82mm², 18AWG |
Overall Outside Diameter Range | 1.78 – 1.93mm, .07 – .076in |
Conductor Size | 18AWG |
Overall Outside Diameter | .076in, 1.93mm |
Conductor Diameter | .047in, 1.18mm |
Cable Insulation Thickness | .127mm, .005in |
Strand Size | 30AWG |
Voltage Rating | 600V |
Resistance (Max) | 20.4 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite DW |
Product Classification | Wire - Commercial |
Product Type | Wire |
Operating Temperature Range | -65 – 125°C |
Hook-up Wire | Avnet America |
Hook-up Wire FLDWC0311-18-5 | Sager |
Where can I find additional details, specifications and documents for a C30261-000?
Additional datasheets, footprints and schematics for C30261-000 are listed on our Part Details page. You can also find images and similar parts to C30261-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C30261-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C30261-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C30261-000 fall under?
The C30261-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to C30261-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C30261-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C30261-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C30261-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C30261-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C30261-000 often in real-time on the comparison pages.
What if I can't find stock of C30261-000?
You can fill out our help required form which you can use to request a quote for C30261-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.