Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELWRAP-33/10-250(B6)-DE,
1-1201822-6 |
No distributors results available
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Number of Main Wires (Max) | 1 |
Cable Diameter (Min) (Main) | 10mm |
Cable Cross-Section (Max) (Main) | 240mm² |
Sleeve Length | 250mm |
Cable Cross-Section (Min) (Main) | 16mm² |
Cable Diameter (Max) (Main) | 33mm |
Voltage Class | ≤ 1kV |
Standards | ANSI C119.1, EN 50393 |
UL Rating | No |
CSA Certified | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Halogen Free | Yes |
Mechanical Resistance | Against Mechanical Impact |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Solvent-Free | Yes |
Silicone-Free | No |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Emission Free | Yes |
Product Use | Outdoor, Overhead & Direct Buried |
Other Colors Available | No |
Minimum Packaging Unit | 1 |
Packaging Quantity | B6 |
Packaging Method | Bag |
Standard Pack | 6 |
Product Availability | EMEA |
Minimum Order Quantity | 6 |
Adhesive Coating | Silicone Gel |
Product Type | LV GelWrap |
Filler | PowerGel |
Component Design | PowerGel Sealing Gel |
Cable Seal | Gel |
Strain Relief | No |
Technology | Cold Shrink, Cold Applied |
Case Seal | Gel |
Closing Method | Snap |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide, Water & Humic Acids |
Operating Temperature Range | -40 – 90°C |
Environmental Resistance | Yes |
Where can I find additional details, specifications and documents for a C28893-000?
Additional datasheets, footprints and schematics for C28893-000 are listed on our Part Details page. You can also find images and similar parts to C28893-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C28893-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C28893-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C28893-000 fall under?
The C28893-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to C28893-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C28893-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C28893-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C28893-000 have stock available?
There is no stock from authorised distributors for C28893-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C28893-000 often in real-time on the comparison pages.
What if I can't find stock of C28893-000?
You can fill out our help required form which you can use to request a quote for C28893-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.