Status: | Unknown |
---|---|
Series: | C28 Motor Run Series |
RoHS: | Unknown |
Prices starting from US$5.80
Capacitance | 10µF |
---|---|
Product Range | C28 Motor Run Series |
Voltage Rating | 470VAC |
Capacitor Terminals | Wire Leaded |
Capacitance Tolerance | ± 5% |
dv/dt Rating | 20V/µs |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitor Case Style | Can |
Height | 69.5mm |
Diameter | 35mm |
Stud Size - Metric | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 10Uf, 470V, Film, Wl Rohs Compliant: Yes |Kemet C284ACR5100AL0J | Newark Electronics |
CAP, 10UF, 470V, FILM, WL | element14 |
Capacitor PP Motor Run 10uF 5% | RS |
KEMET Motor Capacitor, 10uF, 470V, Metallized Polypropylene, Wire Lead | Distrelec |
C284, Film/Foil Polypropylene, Motor Run, 10 uF, 5%, 470 VAC | KEMET C284ACR5100AL0J | RS Americas |
Where can I find additional details, specifications and documents for a C284ACR5100AL0J?
Additional datasheets, footprints and schematics for C284ACR5100AL0J are listed on our Part Details page. You can also find images and similar parts to C284ACR5100AL0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C284ACR5100AL0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C284ACR5100AL0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C284ACR5100AL0J fall under?
The C284ACR5100AL0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C284ACR5100AL0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C284ACR5100AL0J you can contact the distributor directly for product support, shipping queries etc.
Is the C284ACR5100AL0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C284ACR5100AL0J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for C284ACR5100AL0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C284ACR5100AL0J often in real-time on the comparison pages.
What if I can't find stock of C284ACR5100AL0J?
You can fill out our help required form which you can use to request a quote for C284ACR5100AL0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.