Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C282654001,
6-1202151-6 |
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Red |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .95mm, .037in |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Recovered Inside Diameter (Max) | 16mm, .63in |
Expanded Inside Diameter (Min) | 1.26in, 32mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Resistant To | Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -40 – 135°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves CGPT-32/16-2-SP MAG-MATE F | Sager |
Where can I find additional details, specifications and documents for a C282654001?
Additional datasheets, footprints and schematics for C282654001 are listed on our Part Details page. You can also find images and similar parts to C282654001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C282654001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C282654001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C282654001 fall under?
The C282654001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C282654001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C282654001 you can contact the distributor directly for product support, shipping queries etc.
Is the C282654001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C282654001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C282654001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C282654001 often in real-time on the comparison pages.
What if I can't find stock of C282654001?
You can fill out our help required form which you can use to request a quote for C282654001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.