Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C27540-000,
7-1201244-0 |
Color | Bright |
---|---|
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
TE Adapter Code | 71 |
Adapter Entry Size | 14 |
Material | Aluminum |
Cable Diameter Range | 11.1 – 17.8mm, .438 – .7in |
Cable Entry Diameter | .2 – 22.2mm, .01 – .88in |
Connector Detail Specification Number | AS31301, AS31391, AS31441, AS31401, AS31381, AS31481, AS31321, AS31341, AS31371, AS31471, AS34451 |
Connector General Specification Number | AS81703 Series 2/Class E,J, AS81703 Series 1/Class E, AS81703 Series 1/Class E,P,J, AS81703 Series 2/Class E |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Termination Device Included | TR14AI |
Adapter Angle | 00 |
Connector Shell Size | 19, 16 |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Salt Spray Resistance | 48Hr |
Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity C27540-000 | Newark Electronics |
AMPC27540-000 | Avnet America |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR71AC00-1914AI | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters TXR71AC00-1914AI | Sager |
Where can I find additional details, specifications and documents for a C27540-000?
Additional datasheets, footprints and schematics for C27540-000 are listed on our Part Details page. You can also find images and similar parts to C27540-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C27540-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C27540-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C27540-000 fall under?
The C27540-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to C27540-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C27540-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C27540-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C27540-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for C27540-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C27540-000 often in real-time on the comparison pages.
What if I can't find stock of C27540-000?
You can fill out our help required form which you can use to request a quote for C27540-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.