Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 2225 [5664 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Automotive Qualified |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Smd Multilayer Ceramic Capacitor, Ft-Cap, Aec-Q200 X Series, 0.22 F, 10%, X7R, 500 V Rohs Compliant: Yes |Kemet C2225X224KCRACTU | Newark Electronics |
CAP, 0.22µF, 500V, 10%, X7R, 2225 | element14 |
Where can I find additional details, specifications and documents for a C2225X224KCRACTU?
Additional datasheets, footprints and schematics for C2225X224KCRACTU are listed on our Part Details page. You can also find images and similar parts to C2225X224KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2225X224KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2225X224KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2225X224KCRACTU fall under?
The C2225X224KCRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2225X224KCRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2225X224KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2225X224KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2225X224KCRACTU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C2225X224KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2225X224KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C2225X224KCRACTU?
You can fill out our help required form which you can use to request a quote for C2225X224KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.