Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
1,462
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
1,462
in stock
|
Buy Now | |
element14
from US$2.02
|
1,451
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
488
in stock
|
Buy Now | |
Distrelec
from US$2.18
|
206
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1.5kV |
Ceramic Capacitor Case | 2225 [5664 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.1Μf, 1.5 Kv, 10%, X7R, 2225 | Newark Electronics |
CAP, 0.1µF, 1.5 KV, 10%, X7R, 2225 | Farnell |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor 100nF, 1.5kV, 2225, ± | Distrelec |
Multilayer Ceramic Capacitor, 0.1 uF, 1500 V, ± 10%, X7R, 2225 [5664 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C2225X104KFRACTU?
Additional datasheets, footprints and schematics for C2225X104KFRACTU are listed on our Part Details page. You can also find images and similar parts to C2225X104KFRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2225X104KFRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2225X104KFRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2225X104KFRACTU fall under?
The C2225X104KFRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2225X104KFRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2225X104KFRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2225X104KFRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2225X104KFRACTU have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for C2225X104KFRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2225X104KFRACTU often in real-time on the comparison pages.
What if I can't find stock of C2225X104KFRACTU?
You can fill out our help required form which you can use to request a quote for C2225X104KFRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.