Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
1,500
in stock
|
Buy Now | |
element14
from US$1.23
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
1,242
in stock
|
Buy Now | |
TTI Europe
from US$1.13
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
932
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1.5kV |
Ceramic Capacitor Case | 2225 [5664 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.1UF, 1.5KV, MLCC, 2225 | element14 |
Cap, 0.1Μf, 1.5 Kv, 10%, X7R, 2225 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 1500 V, ± 10%, X7R, 2225 [5664 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C2225C104KFRACTU?
Additional datasheets, footprints and schematics for C2225C104KFRACTU are listed on our Part Details page. You can also find images and similar parts to C2225C104KFRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2225C104KFRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2225C104KFRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2225C104KFRACTU fall under?
The C2225C104KFRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2225C104KFRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2225C104KFRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2225C104KFRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2225C104KFRACTU have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for C2225C104KFRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2225C104KFRACTU often in real-time on the comparison pages.
What if I can't find stock of C2225C104KFRACTU?
You can fill out our help required form which you can use to request a quote for C2225C104KFRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.