Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
2,156
in stock
|
Buy Now | |
element14
from US$1.72
|
2,156
in stock
|
Buy Now | |
Farnell
from US$1.78
|
2,156
in stock
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
RS Americas
from US$2.57
|
-
|
Buy Now | |
TTI Europe
from US$1.62
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 2225 [5664 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | Automotive Qualified |
Capacitor Terminals | SMD |
External Depth | 5.6mm |
External Length / Height | 1.6mm |
External Width | 6.4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 5%, C0G/Np0, 500 V, 2225 [5664 Metric] Rohs Compliant: Yes |Kemet C2225C103JCGACTU | Newark Electronics |
CAP, 0.01µF, 500V, 5%, C0G/NP0, 2225 | element14 |
2225 COG ceramic capacitor,10nF 500V | RS |
Multilayer Ceramic Capacitor, 0.01 uF, 500 V, ± 5%, C0G (NP0), 2225 [5664 Metric] | Avnet America |
2225 C 10nF Ceramic Multilayer Capacitor, 500 VDC, +125degC, C0G Dielec, +/-5% | KEMET C2225C103JCGACTU | RS Americas |
Cap Ceramic 0.01uF 500V C0G 5% SMD 2225 125?C Plastic T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a C2225C103JCGACTU?
Additional datasheets, footprints and schematics for C2225C103JCGACTU are listed on our Part Details page. You can also find images and similar parts to C2225C103JCGACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2225C103JCGACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2225C103JCGACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2225C103JCGACTU fall under?
The C2225C103JCGACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2225C103JCGACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2225C103JCGACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2225C103JCGACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2225C103JCGACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for C2225C103JCGACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2225C103JCGACTU often in real-time on the comparison pages.
What if I can't find stock of C2225C103JCGACTU?
You can fill out our help required form which you can use to request a quote for C2225C103JCGACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.