Status: | Unknown |
---|---|
Series: | AEC-Q200 X Series FT-CAP |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 630V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.33µF, 630V, 10%, X7R, 2220 | Farnell Contract |
Cap, 0.33Μf, 630V, 10%, X7R, 2220 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.33 uF, 630 V, � 10%, X7R, 2220 [5650 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C2220X334KBRACAUTO?
Additional datasheets, footprints and schematics for C2220X334KBRACAUTO are listed on our Part Details page. You can also find images and similar parts to C2220X334KBRACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2220X334KBRACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220X334KBRACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2220X334KBRACAUTO fall under?
The C2220X334KBRACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2220X334KBRACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2220X334KBRACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C2220X334KBRACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2220X334KBRACAUTO have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for C2220X334KBRACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2220X334KBRACAUTO often in real-time on the comparison pages.
What if I can't find stock of C2220X334KBRACAUTO?
You can fill out our help required form which you can use to request a quote for C2220X334KBRACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.