C2220X223KGRACTU Capacitors by KEMET

CAP 0.022µF 2 KV 10% X7R 2220

Status: Unknown
Series: X Series FT-CAP
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.12
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.82
1,284
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.46
-
Buy Now
Logo for element14
element14
from US$1.63
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.85
-
Buy Now

Specifications

Capacitance 22000pF
Voltage Rating 2kV
Ceramic Capacitor Case 2220 [5650 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range X Series FT-CAP
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Capacitor: ceramic | Transfer Multisort Elektronik
Cap, 0.022Μf, 2 Kv, 10%, X7R, 2220 | Newark Electronics
Multilayer Ceramic Capacitor, 0.022 uF, 2000 V, ± 10%, X7R, 2220 [5650 Metric] | Avnet America
CAP, 0.022µF, 2 KV, 10%, X7R, 2220 | element14
CAP, 22000PF, 2KV, MLCC, 2220 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C2220X223KGRACTU?

Additional datasheets, footprints and schematics for C2220X223KGRACTU are listed on our Part Details page. You can also find images and similar parts to C2220X223KGRACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C2220X223KGRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220X223KGRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C2220X223KGRACTU fall under?

The C2220X223KGRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C2220X223KGRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C2220X223KGRACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C2220X223KGRACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C2220X223KGRACTU have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for C2220X223KGRACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C2220X223KGRACTU often in real-time on the comparison pages.

What if I can't find stock of C2220X223KGRACTU?

You can fill out our help required form which you can use to request a quote for C2220X223KGRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay