Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
910
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
765
in stock
|
Buy Now | |
element14
from US$1.56
|
765
in stock
|
Buy Now | |
Farnell
from US$1.54
|
765
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
TTI Europe
from US$1.40
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SMD MLCC 2220 1uF 200V X7R +/-10% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, Aec-Q200 X Series, 1 - F, - 10%, X7R, 200 V, 2220 [5650 Metric] Rohs Compliant: Yes |Kemet C2220X105K2RACTU | Newark Electronics |
CAP, 1µF, 200V, 10%, X7R, 2220 | element14 |
Multilayer Ceramic Capacitor, 1 uF, 200 V, ± 10%, X7R, 2220 [5650 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C2220X105K2RACTU?
Additional datasheets, footprints and schematics for C2220X105K2RACTU are listed on our Part Details page. You can also find images and similar parts to C2220X105K2RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2220X105K2RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220X105K2RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2220X105K2RACTU fall under?
The C2220X105K2RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2220X105K2RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2220X105K2RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C2220X105K2RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2220X105K2RACTU have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for C2220X105K2RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2220X105K2RACTU often in real-time on the comparison pages.
What if I can't find stock of C2220X105K2RACTU?
You can fill out our help required form which you can use to request a quote for C2220X105K2RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.