C2220X103KHRACTU Capacitors by KEMET

CAP 0.01µF 3 KV 10% X7R 2220

Status: Unknown
Series: X Series FT-CAP
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.16
1,500
in stock
Buy Now
Logo for element14
element14
from US$0.87
1,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.73
277
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.14
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 3kV
Ceramic Capacitor Case 2220 [5650 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range X Series FT-CAP
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 10000Pf, 3Kv, Mlcc, 2220 Rohs Compliant: Yes |Kemet C2220X103KHRACTU | Newark Electronics
CAP, 10000PF, 3KV, MLCC, 2220 | element14
Capacitor: ceramic | Transfer Multisort Elektronik
Multilayer Ceramic Capacitor, 0.01 uF, 3000 V, ± 10%, X7R, 2220 [5650 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C2220X103KHRACTU?

Additional datasheets, footprints and schematics for C2220X103KHRACTU are listed on our Part Details page. You can also find images and similar parts to C2220X103KHRACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C2220X103KHRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220X103KHRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C2220X103KHRACTU fall under?

The C2220X103KHRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C2220X103KHRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C2220X103KHRACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C2220X103KHRACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C2220X103KHRACTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C2220X103KHRACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C2220X103KHRACTU often in real-time on the comparison pages.

What if I can't find stock of C2220X103KHRACTU?

You can fill out our help required form which you can use to request a quote for C2220X103KHRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay