C2220C562JFGACTU Capacitors by KEMET

CAP 5600PF 1.5 KV 5% C0G/NP0 2220

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Farnell
Farnell
from US$1.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
-
Buy Now
Logo for element14
element14
from US$1.22
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.45
-
Buy Now

Specifications

Capacitance 5600pF
Voltage Rating 1.5kV
Ceramic Capacitor Case 2220 [5650 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

5600Pf 1500V Rohs Compliant: Yes |Kemet C2220C562JFGACTU | Newark Electronics
CAP, 5600PF, 1.5 KV, 5%, C0G/NP0, 2220 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C2220C562JFGACTU?

Additional datasheets, footprints and schematics for C2220C562JFGACTU are listed on our Part Details page. You can also find images and similar parts to C2220C562JFGACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C2220C562JFGACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220C562JFGACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C2220C562JFGACTU fall under?

The C2220C562JFGACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C2220C562JFGACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C2220C562JFGACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C2220C562JFGACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C2220C562JFGACTU have stock available?

Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for C2220C562JFGACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C2220C562JFGACTU often in real-time on the comparison pages.

What if I can't find stock of C2220C562JFGACTU?

You can fill out our help required form which you can use to request a quote for C2220C562JFGACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay