C2220C153KHRACAUTO Capacitors by KEMET

CAP 0.015µF 3 KV 10% X7R 2220

Status: Unknown
Series: AEC-Q200 C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.07
910
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
910
in stock
Buy Now
Logo for element14
element14
from US$1.10
910
in stock
Buy Now

Specifications

Capacitance 15000pF
Voltage Rating 3kV
Ceramic Capacitor Case 2220 [5650 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range AEC-Q200 C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 0.015Μf, 3 Kv, 10%, X7R, 2220 | Newark Electronics
CAP, 0.015µF, 3 KV, 10%, X7R, 2220 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C2220C153KHRACAUTO?

Additional datasheets, footprints and schematics for C2220C153KHRACAUTO are listed on our Part Details page. You can also find images and similar parts to C2220C153KHRACAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C2220C153KHRACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2220C153KHRACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C2220C153KHRACAUTO fall under?

The C2220C153KHRACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C2220C153KHRACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C2220C153KHRACAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C2220C153KHRACAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C2220C153KHRACAUTO have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C2220C153KHRACAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C2220C153KHRACAUTO often in real-time on the comparison pages.

What if I can't find stock of C2220C153KHRACAUTO?

You can fill out our help required form which you can use to request a quote for C2220C153KHRACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay