Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C22169-000,
5-1201369-5 |
No distributors results available
Case Width | 2.83in, 72mm |
---|---|
Case Depth | 2.52in, 64mm |
Case Height | 72mm, 2.83in |
Product Weight | .25kg |
Case Size | 96 |
Power Meter Function | AC Ammeter |
Operating Frequency | 50 – 60Hz |
Agency & Standard | UL |
Cutout | 68 |
Scale Shape | Short Scale (90) |
Scale | 0/400/800A |
Accuracy | 1.5% |
System Type | Single Phase |
Case Style | DIN |
Where can I find additional details, specifications and documents for a C22169-000?
Additional datasheets, footprints and schematics for C22169-000 are listed on our Part Details page. You can also find images and similar parts to C22169-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C22169-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C22169-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C22169-000 fall under?
The C22169-000 is listed under Power Systems > Analog Power Meters.
Can I view similar or alternative parts?
You can view similar parts to C22169-000 when available in the Analog Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C22169-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C22169-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C22169-000 have stock available?
There is no stock from authorised distributors for C22169-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C22169-000 often in real-time on the comparison pages.
What if I can't find stock of C22169-000?
You can fill out our help required form which you can use to request a quote for C22169-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.