Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C21039-000,
1201738-9 |
Fluid Type | Brake Fluid, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Chemicals/Solvents, Military Decontaminating Agents, Lubricating Oil, Diesel Fuel |
---|---|
Color | Black |
Flexibility | Flexible |
Material Systems Code | 770 NBC |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Size Range | 3.17 – 4.45mm, .125 – .175in |
Recovered Wall Thickness (Nominal) | .08mm, .003in |
Recovered Inside Diameter (Max) | 3.17mm, .124in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Shrink Temperature (Min) | 150°C |
Resistant To | Fluids, Strain, Radiation, Hydrocarbons |
Flammability | Flame-Retardant |
Recovery Temperature | 150°C |
Fluid Resistance | Splash Protection, Immersion Protection |
Operating Temperature Range | -55 – 125°C |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 1/4 BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a C21039-000?
Additional datasheets, footprints and schematics for C21039-000 are listed on our Part Details page. You can also find images and similar parts to C21039-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C21039-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C21039-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C21039-000 fall under?
The C21039-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C21039-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C21039-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C21039-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C21039-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for C21039-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C21039-000 often in real-time on the comparison pages.
What if I can't find stock of C21039-000?
You can fill out our help required form which you can use to request a quote for C21039-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.