Status: | Unknown |
---|---|
Series: | C20A Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 780VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C20A Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 35mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 780V |
68 Uf 80 Vv |Kemet C20AQGR5680AASK | Newark Electronics |
Power Film Capacitor, 68 uF, 780 V, 1.7 kV, ± 10%, Metallized PP, Can, Stud Mount | Avnet America |
Power Film Capacitor, 68 uF, 780 V, 1.7 kV, � 10%, Metallized PP, Can, Stud Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a C20AQGR5680AASK?
Additional datasheets, footprints and schematics for C20AQGR5680AASK are listed on our Part Details page. You can also find images and similar parts to C20AQGR5680AASK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C20AQGR5680AASK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C20AQGR5680AASK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C20AQGR5680AASK fall under?
The C20AQGR5680AASK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C20AQGR5680AASK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C20AQGR5680AASK you can contact the distributor directly for product support, shipping queries etc.
Is the C20AQGR5680AASK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C20AQGR5680AASK have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for C20AQGR5680AASK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C20AQGR5680AASK often in real-time on the comparison pages.
What if I can't find stock of C20AQGR5680AASK?
You can fill out our help required form which you can use to request a quote for C20AQGR5680AASK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.