Status: | Unknown |
---|---|
Series: | C20A Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 640VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C20A Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 35mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 640V |
150 Uf 640V |Kemet C20ALGR6150AASK | Newark Electronics |
Power Film Capacitor, 150 uF, 640 V, 1.4 kV, ± 10%, Metallized PP, Can, Stud Mount - M12 | Avnet America |
Where can I find additional details, specifications and documents for a C20ALGR6150AASK?
Additional datasheets, footprints and schematics for C20ALGR6150AASK are listed on our Part Details page. You can also find images and similar parts to C20ALGR6150AASK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C20ALGR6150AASK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C20ALGR6150AASK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C20ALGR6150AASK fall under?
The C20ALGR6150AASK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C20ALGR6150AASK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C20ALGR6150AASK you can contact the distributor directly for product support, shipping queries etc.
Is the C20ALGR6150AASK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C20ALGR6150AASK have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for C20ALGR6150AASK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C20ALGR6150AASK often in real-time on the comparison pages.
What if I can't find stock of C20ALGR6150AASK?
You can fill out our help required form which you can use to request a quote for C20ALGR6150AASK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.