Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.03 |
1,000
|
Buy Now | |
TTI Europe | US$0.34 |
73,000
|
Buy Now | |
element14 | US$0.56 |
8,540
|
Buy Now | |
Farnell | US$0.56 |
8,540
|
Buy Now | |
Transfer Multisort Elektronik | US$0.33 |
1,440
|
Buy Now | |
Distrelec | US$0.49 |
999
|
Buy Now | |
Newark Electronics | US$0.58 |
29
|
Buy Now | |
Avnet America | US$0.54 |
-
|
Buy Now | |
RS Americas | US$0.37 |
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.1µF, 1 KV, 10%, X7R, 1812 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor Arcshield Flex 100nF 1kV 1812 | RS |
KEMET Ceramic Capacitor 100nF, 1kV, 1812, ± | Distrelec |
Cap, Mlcc, X7R, 0.1Uf, 1Kv, 1812 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 1000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
Capacitor Arcshield Flex 100nF 1kV 1812 | KEMET C1812W104KDRACTU | RS Americas |
Where can I find additional details, specifications and documents for a C1812W104KDRACTU?
Additional datasheets, footprints and schematics for C1812W104KDRACTU are listed on our Part Details page. You can also find images and similar parts to C1812W104KDRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1812W104KDRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812W104KDRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1812W104KDRACTU fall under?
The C1812W104KDRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1812W104KDRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1812W104KDRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1812W104KDRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1812W104KDRACTU have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for C1812W104KDRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1812W104KDRACTU often in real-time on the comparison pages.
What if I can't find stock of C1812W104KDRACTU?
You can fill out our help required form which you can use to request a quote for C1812W104KDRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.