Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Stacking Height | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, Mlcc, X7R, 0.47Uf, 250V, 1812 | Newark Electronics |
CAP, MLCC, STACKED, X7R, 0.47UF, 1812 | Farnell |
Where can I find additional details, specifications and documents for a C1812C474MAR2C7186?
Additional datasheets, footprints and schematics for C1812C474MAR2C7186 are listed on our Part Details page. You can also find images and similar parts to C1812C474MAR2C7186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1812C474MAR2C7186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812C474MAR2C7186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1812C474MAR2C7186 fall under?
The C1812C474MAR2C7186 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1812C474MAR2C7186 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1812C474MAR2C7186 you can contact the distributor directly for product support, shipping queries etc.
Is the C1812C474MAR2C7186 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1812C474MAR2C7186 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for C1812C474MAR2C7186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1812C474MAR2C7186 often in real-time on the comparison pages.
What if I can't find stock of C1812C474MAR2C7186?
You can fill out our help required form which you can use to request a quote for C1812C474MAR2C7186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.