C1812C471KHRACTU Capacitors by KEMET

CAP 470PF 3 KV 10% X7R 1812

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.84
870
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.99
-
Buy Now
Logo for element14
element14
from US$0.65
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.55
-
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 3kV
Ceramic Capacitor Case 1812 [4532 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Capacitor: ceramic | Transfer Multisort Elektronik
Cap, 470Pf, 3 Kv, 10%, X7R, 1812 | Newark Electronics
Multilayer Ceramic Capacitor, 470 pF, 3000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America
CAP, 470PF, 3 KV, 10%, X7R, 1812 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1812C471KHRACTU?

Additional datasheets, footprints and schematics for C1812C471KHRACTU are listed on our Part Details page. You can also find images and similar parts to C1812C471KHRACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1812C471KHRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812C471KHRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1812C471KHRACTU fall under?

The C1812C471KHRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1812C471KHRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1812C471KHRACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1812C471KHRACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1812C471KHRACTU have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for C1812C471KHRACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1812C471KHRACTU often in real-time on the comparison pages.

What if I can't find stock of C1812C471KHRACTU?

You can fill out our help required form which you can use to request a quote for C1812C471KHRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay