Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
218
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
381
in stock
|
Buy Now | |
element14
from US$1.56
|
168
in stock
|
Buy Now | |
Farnell
from US$1.49
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
58
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Distrelec
from US$1.95
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitor MLCC 1812 10nF 1000V C0G 5% | RS |
CAP, 0.01µF, 1 KV, 5%, C0G/NP0, 1812 | element14 |
Cap, Aec-Q200, 0.01Uf, 1Kv, Mlcc, 1812 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 1000 V, ± 5%, C0G (NP0), 1812 [4532 Metric] | Avnet America |
KEMET MLCC 1000V 5% C0G TC 10nF SMD 1812 | Distrelec |
Multilayer Ceramic Capacitor, 0.01 uF, 1000 V, � 5%, C0G (NP0), 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C1812C103JDGACAUTO?
Additional datasheets, footprints and schematics for C1812C103JDGACAUTO are listed on our Part Details page. You can also find images and similar parts to C1812C103JDGACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1812C103JDGACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812C103JDGACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1812C103JDGACAUTO fall under?
The C1812C103JDGACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1812C103JDGACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1812C103JDGACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1812C103JDGACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1812C103JDGACAUTO have stock available?
Authorised distributors including Rapid Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for C1812C103JDGACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1812C103JDGACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1812C103JDGACAUTO?
You can fill out our help required form which you can use to request a quote for C1812C103JDGACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.