Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
4,250
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
35,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
3,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,846
in stock
|
Buy Now | |
element14
from US$0.20
|
1,846
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,846
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 630V |
Ceramic Capacitor Case | 1808 [4520 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Arcshield 100nF 630V 1808 | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, Arcshield V Series, 0.1 F, 10%, X7R, 630 V, 1808 [4520 Metric] Rohs Compliant: Yes |Kemet C1808V104KBRACTU | Newark Electronics |
CAP, 0.1µF, 630V, 10%, X7R, 1808 | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 630 V, ± 10%, X7R, 1808 [4520 Metric] | Avnet America |
1808 Arcshield HV 100nF Ceramic Multilayer Cap,630VDC,+125C, X7R Dielec,+/-10% | KEMET C1808V104KBRACTU | RS Americas |
Where can I find additional details, specifications and documents for a C1808V104KBRACTU?
Additional datasheets, footprints and schematics for C1808V104KBRACTU are listed on our Part Details page. You can also find images and similar parts to C1808V104KBRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1808V104KBRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1808V104KBRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1808V104KBRACTU fall under?
The C1808V104KBRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1808V104KBRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1808V104KBRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1808V104KBRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1808V104KBRACTU have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for C1808V104KBRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1808V104KBRACTU often in real-time on the comparison pages.
What if I can't find stock of C1808V104KBRACTU?
You can fill out our help required form which you can use to request a quote for C1808V104KBRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.