Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1200801-5,
C16894-000 |
Material | Modified Polyolefin |
---|---|
Adhesive Pre-Coat | Yes |
材質システム コード | 100 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | .53 – 1.06in, 13.5 – 26.9mm |
Inside Diameter Range (Leg 2) | .53 – 1.06in, 13.5 – 26.9mm |
Inside Diameter Range (Body) | 13.5 – 26.9mm, .53 – 1.06in |
Power Cable Accessory | No |
Adhesive Options | /180 Precoat |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Breakout Boot Y Shape Modified Polyolefin Black Bag | Avnet America |
Heat Shrink Cable Boots & End Caps 301A034-100/180-0 | Sager |
Where can I find additional details, specifications and documents for a C16894-000?
Additional datasheets, footprints and schematics for C16894-000 are listed on our Part Details page. You can also find images and similar parts to C16894-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C16894-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C16894-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C16894-000 fall under?
The C16894-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to C16894-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C16894-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C16894-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C16894-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for C16894-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C16894-000 often in real-time on the comparison pages.
What if I can't find stock of C16894-000?
You can fill out our help required form which you can use to request a quote for C16894-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.