Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Voltage Class | 20.8/36(42)kV |
Design Specification | HD CENELEC 629.1 |
Application Type | Outdoor |
Mechanical Lug Included (Shield) | Yes |
Shelf Life | No Limitation |
Product Family | Raychem |
Technology | Heat Shrink |
Operating Temperature Range | 0 – 95°C |
Where can I find additional details, specifications and documents for a C15907-097?
Additional datasheets, footprints and schematics for C15907-097 are listed on our Part Details page. You can also find images and similar parts to C15907-097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C15907-097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C15907-097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C15907-097 fall under?
The C15907-097 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to C15907-097 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C15907-097 you can contact the distributor directly for product support, shipping queries etc.
Is the C15907-097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C15907-097 have stock available?
There is no stock from authorised distributors for C15907-097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C15907-097 often in real-time on the comparison pages.
What if I can't find stock of C15907-097?
You can fill out our help required form which you can use to request a quote for C15907-097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.