Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Resistance | 0.47ohm |
---|---|
Product Range | C Series |
Power Rating | 14W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 650V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Vitreous Wirewound Resistor, 0R47 14W | RS |
C14 R47 5% (Loose) |Cgs Te Connectivity C14R47JL | Newark Electronics |
C14 Series Axial Wirewound Resistor 470mOhms +/-5% 14W | TE Connectivity C14R47JL | RS Americas |
Special Order: C14 R47 5% (LOOSE) Resistance Value: .47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 53.3 x 8.5 mm 0.47 Ω Wire Wound Power Resistor 5 % | Through-Hole Resistor | Part Number: C14R47JL | Internal Number: 4-1623774-1 | 53.3 x 8.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a C14R47JL?
Additional datasheets, footprints and schematics for C14R47JL are listed on our Part Details page. You can also find images and similar parts to C14R47JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C14R47JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C14R47JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C14R47JL fall under?
The C14R47JL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C14R47JL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C14R47JL you can contact the distributor directly for product support, shipping queries etc.
Is the C14R47JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C14R47JL have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TE Store have stock available or on a lead time for C14R47JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C14R47JL often in real-time on the comparison pages.
What if I can't find stock of C14R47JL?
You can fill out our help required form which you can use to request a quote for C14R47JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.