Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C145614001,
8-1202119-8 |
Color | Black |
---|---|
Flexibility | Flexible |
Low Outgassing | No |
Product Source | Europe |
Packaging Method | Spool |
Applicable Region | Global |
Resistant To | Mechanical Damage |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing, Black, Braid Wall Type |Raychem Te Connectivity C145614001 | Newark Electronics |
Cable Accessories Braided Expandable Sleeving Polyester Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves VERSAFLEX-03-0-SP PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a C145614001?
Additional datasheets, footprints and schematics for C145614001 are listed on our Part Details page. You can also find images and similar parts to C145614001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C145614001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C145614001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C145614001 fall under?
The C145614001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C145614001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C145614001 you can contact the distributor directly for product support, shipping queries etc.
Is the C145614001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C145614001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Sager have stock available or on a lead time for C145614001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C145614001 often in real-time on the comparison pages.
What if I can't find stock of C145614001?
You can fill out our help required form which you can use to request a quote for C145614001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.