Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
130
in stock
|
Buy Now | |
TE Store
from US$12.14
|
628
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
528
in stock
|
Buy Now | |
element14
from US$3.12
|
528
in stock
|
Buy Now | |
Farnell
from US$3.03
|
528
in stock
|
Buy Now | |
Avnet America
from US$5.53
|
-
|
Buy Now | |
RS Americas
from US$4.55
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | C Series |
Power Rating | 14W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 650V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
C14 47K 5% (LOOSE) Resistance Value: 47K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 53.3 x 8.5 mm Through-Hole Resistor | 47K Ω Wire Wound Power Resistor 5 % | Part Number: C1447KJL | Internal Number: 3-1623774-4 | 53.3 x 8.5 mm | TE Connectivity | TE Store |
Res, 47K, 5%, 14W, Axial, Wirewound | Newark Electronics |
RES, 47K, 5%, 14W, AXIAL, WIREWOUND | element14 |
Vitreous Wirewound Resistor, 47K 14W | RS |
Resistor, 47 kOhm, ± 5%, 14 W, Axial Leaded, Wirewound, High Power | Avnet America |
C14 Series Axial Wirewound Resistor 47kOhms +/-5% 14W +/-90ppm/degC | TE Connectivity C1447KJL | RS Americas |
Where can I find additional details, specifications and documents for a C1447KJL?
Additional datasheets, footprints and schematics for C1447KJL are listed on our Part Details page. You can also find images and similar parts to C1447KJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1447KJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1447KJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1447KJL fall under?
The C1447KJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C1447KJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1447KJL you can contact the distributor directly for product support, shipping queries etc.
Is the C1447KJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1447KJL have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C1447KJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1447KJL often in real-time on the comparison pages.
What if I can't find stock of C1447KJL?
You can fill out our help required form which you can use to request a quote for C1447KJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.