Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Resistance | 22ohm |
---|---|
Product Range | C Series |
Power Rating | 14W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 650V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Vitreous Wirewound Resistor, 22R 14W | RS |
RES, 22R, 5%, 14W, AXIAL, WIREWOUND | Farnell |
Res, 22R, 5%, 14W, Axial, Wirewound | Newark Electronics |
C14 Series Axial Wirewound Resistor 22Ohms +/-5% 14W +/-90ppm/degC | TE Connectivity C1422RJL | RS Americas |
Special Order: C14 22R 5% (LOOSE) Resistance Value: 22 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 53.3 x 8.5 mm Through-Hole Resistor | 22 Ω Wire Wound Power Resistor 5 % | Part Number: C1422RJL | Internal Number: 1623774-4 | 53.3 x 8.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a C1422RJL?
Additional datasheets, footprints and schematics for C1422RJL are listed on our Part Details page. You can also find images and similar parts to C1422RJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1422RJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1422RJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1422RJL fall under?
The C1422RJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C1422RJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1422RJL you can contact the distributor directly for product support, shipping queries etc.
Is the C1422RJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1422RJL have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for C1422RJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1422RJL often in real-time on the comparison pages.
What if I can't find stock of C1422RJL?
You can fill out our help required form which you can use to request a quote for C1422RJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.