Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
400
in stock
|
Buy Now | |
TE Store
from US$11.04
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
219
in stock
|
Buy Now | |
element14
from US$2.92
|
219
in stock
|
Buy Now | |
Farnell
from US$2.86
|
219
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
RS Americas
from US$4.93
|
-
|
Buy Now | |
TTI Europe
from US$2.98
|
-
|
Buy Now |
Resistance | 100kohm |
---|---|
Product Range | C Series |
Power Rating | 14W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 650V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
C14 100K 5% (LOOSE) Resistance Value: 100K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 53.3 x 8.5 mm Through-Hole Resistor | 100K Ω Wire Wound Power Resistor 5 % | Part Number: C14100KJL | Internal Number: 1-1623774-3 | 53.3 x 8.5 mm | TE Connectivity | TE Store |
Res, 100K, 5%, 14W, Axial, Wirewound | Newark Electronics |
RES, 100K, 5%, 14W, AXIAL, WIREWOUND | element14 |
Vitreous Wirewound Resistor, 100K 14W | RS |
Resistor High Power Wirewound 100k Ohm 5% 14W ±90ppm/°C Conformal Axial Leaded Loose | Avnet America |
C14 Series Axial Wirewound Resistor 100kOhms +/-5% 14W +/-90ppm/degC | TE Connectivity C14100KJL | RS Americas |
100K OHM 5% 14W | TTI Europe |
Where can I find additional details, specifications and documents for a C14100KJL?
Additional datasheets, footprints and schematics for C14100KJL are listed on our Part Details page. You can also find images and similar parts to C14100KJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C14100KJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C14100KJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C14100KJL fall under?
The C14100KJL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C14100KJL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C14100KJL you can contact the distributor directly for product support, shipping queries etc.
Is the C14100KJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C14100KJL have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for C14100KJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C14100KJL often in real-time on the comparison pages.
What if I can't find stock of C14100KJL?
You can fill out our help required form which you can use to request a quote for C14100KJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.