C12980-000 Heat Shrink Tubing by TE Connectivity

RMW-115/34-1200/ADH-0

Status: Active
Series: -
RoHS: Unknown
Aliases: C12980-000,
5-1199973-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.83

Distributor Stock
Logo for Distrelec
Distrelec
from US$29.56
45
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$31.51
45
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.70
45
in stock
Buy Now
Logo for Farnell
Farnell
from US$66.11
36
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$27.98
-
Buy Now
Logo for RS Americas
RS Americas
from US$37.61
-
Buy Now
Logo for Sager
Sager
from US$27.83
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Shrink Ratio 3:1
Flexibility Semi-Rigid
Fluid Type VDE 0370 Oil, Water
Color Black
Recovered Inside Diameter (Max) 34mm, 1.339in
Expanded Inside Diameter (Min) 4.527in, 115mm
Cut Length 47.244in, 1200mm
Low Outgassing No
Product Source Germany
Packaging Method Piece
Applicable Region Global
Wall Type Dual
Shrink Temperature (Min) 110°C
Recovery Temperature 125°C
Resistant To Strain, Fluids, Impact, Abrasion, Mechanical Damage
Flammability Non-Flame-Retardant
Operating Temperature Range -40 – 110°C
Fluid Resistance Splash Protection

Alternative Descriptions

Heat Shrink Tubing and Sleeves RMW 115/34MM 3:1 | Rapid Electronics
SHRINK TUBING - ADHESIVE LINED | Farnell
RMW-115/34-1200/ADH-0 | TE Connectivity C12980-000 | RS Americas
Heat Shrink Tubing & Sleeves RMW-115/34-1200/ADH-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C12980-000?

Additional datasheets, footprints and schematics for C12980-000 are listed on our Part Details page. You can also find images and similar parts to C12980-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C12980-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12980-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C12980-000 fall under?

The C12980-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to C12980-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C12980-000 you can contact the distributor directly for product support, shipping queries etc.

Is the C12980-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C12980-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for C12980-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C12980-000 often in real-time on the comparison pages.

What if I can't find stock of C12980-000?

You can fill out our help required form which you can use to request a quote for C12980-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay